ABB AB 1SVR550167R1100

Description
Functions - 612. Wide voltage range. 2 LED indication. 4A @ 250V. SPDT contact configuration. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Width = 22.5mm
Request a Quote
Description
Functions - 612. Wide voltage range. 2 LED indication. 4A @ 250V. SPDT contact configuration. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Width = 22.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4429382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 612. Wide voltage range. 2 LED indication. 4A @ 250V. SPDT contact configuration. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Width = 22.5mm

Functions - 612. Wide voltage range. 2 LED indication. 4A @ 250V. SPDT contact configuration. 22.5mm wide
Supply Voltage = 200 - 240 V ac, 24 V ac/dc
Time Range = 0.1 - 10 s
Mode of Operation = Flash
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Width = 22.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4429382
Time Ranges Seconds
Timer Type Flash
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
120V AC/DC Repeat Cycle Timing Relay - 700-HV32AEU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4504736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details