Crouzet Time Delay Relays 88827054

Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State Current Maximum = 0.7 A
Request a Quote Datasheet
Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State Current Maximum = 0.7 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7740345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State Current Maximum = 0.7 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = Solid State
Current Maximum = 0.7 A

Supplier's Site
Time Delay Relays - 966-1558-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1558-ND
Time Delay Relays 966-1558-ND
Repeat Cycle Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Repeat Cycle Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Buy Now Datasheet
Time Delay Relays - 88827054 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827054
Time Delay Relays 88827054
Repeat Cycle Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Repeat Cycle Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7740345 966-1558-ND 88827054
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type Asymmetrical Recycle
Function Type Single Function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT12CU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1437484-1 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details