Siemens Corporation 24PCEFA6D

Description
7 functions. 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Additive ON Delay with Auxiliary Voltage, Flash Start with Interval, OFF Delay with Auxiliary Voltage, ON Delay, Passing Break Contact with Auxiliary Voltage, Passing Make Contact, Pulse Former with Auxiliary Voltage Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote
Description
7 functions. 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Additive ON Delay with Auxiliary Voltage, Flash Start with Interval, OFF Delay with Auxiliary Voltage, ON Delay, Passing Break Contact with Auxiliary Voltage, Passing Make Contact, Pulse Former with Auxiliary Voltage Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6997058 - RS Components, Ltd.
Corby, Northants, United Kingdom
7 functions. 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Additive ON Delay with Auxiliary Voltage, Flash Start with Interval, OFF Delay with Auxiliary Voltage, ON Delay, Passing Break Contact with Auxiliary Voltage, Passing Make Contact, Pulse Former with Auxiliary Voltage Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 (dc) A, 3 (ac) A

7 functions. 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h
Mode of Operation = Additive ON Delay with Auxiliary Voltage, Flash Start with Interval, OFF Delay with Auxiliary Voltage, ON Delay, Passing Break Contact with Auxiliary Voltage, Passing Make Contact, Pulse Former with Auxiliary Voltage
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 1 (dc) A, 3 (ac) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 6997058
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSJ3JU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1423171-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.1 Sec ~ 1 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details