The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 0.1 - 1 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 120 V ac
Length = 4.523in
Switch Configuration = DPDT
Width = 65.3mm
Depth = 2.832in
Minimum Operating Temperature = -30°C
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
Features:
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7821551 | A105130-ND | 70132251 | 7012AA |
| Product Name | Time Delay Relays | Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;0.1-1 sec. | Time Delay Relays | |
| Operating Temperature | -22 F (-30 C) | -22 to 167 F (-30 to 75 C) | ||
| Minimum | 0.1000 seconds | 0.1000 seconds | 0.1000 seconds | |
| Maximum | 2.78E-4 hours | 2.78E-4 to ? hours | 2.78E-4 hours | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |
| Time Ranges | 0.1 Sec ~ 1 Sec | 0.1 Sec ~ 1 Sec |