Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings.
Multifunction. LED for indicating timing relay on voltage. LED for indicating relay switched. Function selector switch. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting
Supply Voltage = 24 - 240 V
Time Range = 0.05 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 1 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 8347483 |
| Time Ranges | Hours, Minutes, Seconds |
| Timer Type | ON-Delay |
| Function Type | Multi-function |
| Minimum | 0.0500 seconds |