Siemens Corporation 3RP2535-1AW30

Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V dc Time Range = 0.05 s - 100 h Mode of Operation = OFF Delay Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 12 V dc Maximum Voltage = 240 V dc
Request a Quote
Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V dc Time Range = 0.05 s - 100 h Mode of Operation = OFF Delay Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 12 V dc Maximum Voltage = 240 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8316041 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V dc Time Range = 0.05 s - 100 h Mode of Operation = OFF Delay Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 12 V dc Maximum Voltage = 240 V dc

SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085
Supply Voltage = 12 - 240 V dc
Time Range = 0.05 s - 100 h
Mode of Operation = OFF Delay
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Seconds
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 12 V dc
Maximum Voltage = 240 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8316041
Time Ranges Hours, Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC10200U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423179-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details