The CT-AHS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). This is indicated with the manufacturers part number via the ending character of either a P or S.
Rated control supply voltage 24 â 48 Vdc, 24 â 240 Vac. True OFF - delay (with auxiliary voltage). 10 time ranges possible between 0.05 s â 300 h. Control input with volt - free triggering to start timing. Precise adjustment by front face operating elements. Screw connection technology or easy connect technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 300 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 7467012 |
| Time Ranges | Hours, Seconds |
| Timer Type | Off-Delay |
| Function Type | Single Function |
| Minimum | 0.0500 seconds |