TE Connectivity Time Delay Relays 7014PD

Description
On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - A115728-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
A115728-ND
Time Delay Relays A115728-ND
On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet
 - 7821548 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 10 - 100 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 125 V dc Depth = 5.28in Switch Configuration = 4PDT Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Length = 2.57in

The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 10 - 100 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 125 V dc
Depth = 5.28in
Switch Configuration = 4PDT
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +75°C
Length = 2.57in

Supplier's Site
Time Delay Relays - 7014PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7014PD
Time Delay Relays 7014PD
On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay 4PDT (4 Form C) 10 Sec ~ 100 Sec Delay 10A @ 240VAC Panel Mount

Buy Now
Relay;Electropneumatic;Timing;On Delay;4PDTCtrl-V 125DC;10-100 sec. - 70132292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Electropneumatic;Timing;On Delay;4PDTCtrl-V 125DC;10-100 sec.
70132292
Relay;Electropneumatic;Timing;On Delay;4PDTCtrl-V 125DC;10-100 sec. 70132292
Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available Available in 2-Pole or 4-Pole Models Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules

Features:

  • Available in On- and Off-Delay
  • Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments
  • Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available
  • Inherent Transient Immunity
  • Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available
  • Available in 2-Pole or 4-Pole Models
  • Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1
  • Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility
  • Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting
  • Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module
  • Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified
  • Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number A115728-ND 7821548 7014PD 70132292
Product Name Time Delay Relays Time Delay Relays Relay;Electropneumatic;Timing;On Delay;4PDTCtrl-V 125DC;10-100 sec.
Time Ranges 10 Sec ~ 100 Sec 10 Sec ~ 100 Sec
Mounting Panel Panel; Panel Mount Panel
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications 4PDT 4PDT 4PDT (4 Form C) 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
On-Delay High Performance Timing Relay - 700-FSA3BU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details