ABB AB 2TLA010011R1000

Description
The JSH series relays have been designed for the monitoring of safety-related circuits. Two timer function variations are available. One offering either time resetting or time bypassing functions and the other offering time bypassing and inching functions. Supply Voltage = 24 V dc Time Range = 5 - 40 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPNO Terminal Type = Screw Minimum Operating Temperature = -10°C
Request a Quote
Description
The JSH series relays have been designed for the monitoring of safety-related circuits. Two timer function variations are available. One offering either time resetting or time bypassing functions and the other offering time bypassing and inching functions. Supply Voltage = 24 V dc Time Range = 5 - 40 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPNO Terminal Type = Screw Minimum Operating Temperature = -10°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8616619 - RS Components, Ltd.
Corby, Northants, United Kingdom
The JSH series relays have been designed for the monitoring of safety-related circuits. Two timer function variations are available. One offering either time resetting or time bypassing functions and the other offering time bypassing and inching functions. Supply Voltage = 24 V dc Time Range = 5 - 40 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPNO Terminal Type = Screw Minimum Operating Temperature = -10°C

The JSH series relays have been designed for the monitoring of safety-related circuits. Two timer function variations are available. One offering either time resetting or time bypassing functions and the other offering time bypassing and inching functions.
Supply Voltage = 24 V dc
Time Range = 5 - 40 s
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Power Supply = External
Contact Configuration = DPNO
Terminal Type = Screw
Minimum Operating Temperature = -10°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8616619
Operating Temperature 14 F (-10 C)
Timer Type Interval
Function Type Multi-function
Minimum 5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3UZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details