PHOENIX CONTACT USA Time Delay Relays 2901487

Description
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection.
6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 0.3 - 30 min
Mode of Operation = Switch OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901487 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901487
Time Delay Relays 2901487
Off-Delay Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

Off-Delay Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778111 2901487
Product Name Time Delay Relays
Time Ranges Minutes 0.3 Min ~ 30 Min
Timer Type Off-Delay Off-Delay
Function Type Single Function
Minimum 18 seconds 18 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC20100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details