Crouzet Time Delay Relays 88901372

Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 0.5 - 10 min Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Minutes Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Length = 62mm
Request a Quote Datasheet
Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 0.5 - 10 min Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Minutes Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Length = 62mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4333966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 0.5 - 10 min Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Minutes Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Length = 62mm

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 24 V dc
Time Range = 0.5 - 10 min
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Minutes
Power Supply = External
Current Maximum = 200 mA
Terminal Type = Screw
Length = 62mm

Supplier's Site
Time Delay Relays - 88901372 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901372
Time Delay Relays 88901372
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Min ~ 10 Min Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Min ~ 10 Min Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 4333966 88901372
Product Name Time Delay Relays
Time Ranges Minutes 0.5 Min ~ 10 Min
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 30 seconds 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 1232800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
View Details