Crouzet Time Delay Relays 88901342

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1226-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1226-ND
Time Delay Relays 646-1226-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet
 - 4333950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 3 - 60 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Minimum Operating Temperature = -20°C

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 24 V dc
Time Range = 3 - 60 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 200 mA
Terminal Type = Screw
Minimum Operating Temperature = -20°C

Supplier's Site
Time Delay Relays - 88901342 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901342
Time Delay Relays 88901342
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1226-ND 4333950 88901342
Product Name Time Delay Relays Time Delay Relays
Time Ranges 3 Sec ~ 60 Sec Seconds 3 Sec ~ 60 Sec
Mounting Panel Panel; Panel Mount
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Off-Delay High Performance Timing Relay - 700-FSB3AU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 4594313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details