Crouzet Time Delay Relays 88901308

Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 0.1 - 1 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C
Request a Quote
Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 0.1 - 1 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4333887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 0.1 - 1 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 100 - 240 V ac/dc
Time Range = 0.1 - 1 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 400 mA
Terminal Type = Screw
Maximum Operating Temperature = +60°C

Supplier's Site
Time Delay Relays - 88901308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901308
Time Delay Relays 88901308
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.4A @ 5VAC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.4A @ 5VAC Panel Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 4333887 88901308
Product Name Time Delay Relays
Time Ranges Seconds 0.1 Sec ~ 1 Sec
Operating Temperature 140 F (60 C)
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
Tube Base Dial Timing Relay - 700-HRV52TU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details