Crouzet Time Delay Relays 88827125

Description
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1557-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1557-ND
Time Delay Relays 966-1557-ND
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
 - 7740317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 451. Self extinguishing case. AgNi Contact Material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = ON Pulse Timer Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Function - 451. Self extinguishing case. AgNi Contact Material. 17.5mm wide
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Pulse Timer
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
CROU Time Delay - 88827125 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Time Delay
88827125
CROU Time Delay 88827125
Single Shot Timer, 24-240VAC/24VDC,

Single Shot Timer, 24-240VAC/24VDC,

Supplier's Site
Time Delay Relays - 88827125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827125
Time Delay Relays 88827125
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1557-ND 7740317 88827125 88827125
Product Name Time Delay Relays CROU Time Delay Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type One-Shot ON Pulse Timer One-Shot
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

 - 160228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Mini Plug-in Timing Relay - 700-HNK42AZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Contact Configuration Normally Open (NO)
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details