Siemens Corporation Time Delay Relays 3RP2005-2BW30

Description
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote Datasheet
Description
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1249398 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT

SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 s - 100 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = 3RP20
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site
Time Delay Relays - 3RP2005-2BW30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
3RP2005-2BW30
Time Delay Relays 3RP2005-2BW30
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1249398 3RP2005-2BW30
Product Name Time Delay Relays
Time Ranges Hours, Seconds 0.05 Sec ~ 100 Sec
Timer Type Multi Function
Function Type Multi-function Multi-function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Star-Delta High Performance Timing Relay - 700-FSY2DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
Contact Configuration Normally Open (NO)
View Details
Time Delay Relays - 1-1423165-5-ND - DigiKey
Specs
Time Ranges 3 Cyc ~ 120 Cyc
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details