ABB AB 1SBN020010R1004

Description
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 380 - 440 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac
Request a Quote
Description
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 380 - 440 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4560348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 380 - 440 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac

Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac
Supply Voltage = 380 - 440 V ac
Time Range = 0.8 - 60 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 4 A
Terminal Type = Screw
Maximum Voltage = 230 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4560348
Time Ranges Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HTF12060MU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details