Siemens Corporation 3RP1527-1EM30

Description
ON-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. ON-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 90 - 240 V ac/dc Time Range = 0.2 - 4 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 0.6 A
Request a Quote
Description
ON-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. ON-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 90 - 240 V ac/dc Time Range = 0.2 - 4 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 0.6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465142 - RS Components, Ltd.
Corby, Northants, United Kingdom
ON-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. ON-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 90 - 240 V ac/dc Time Range = 0.2 - 4 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 0.6 A

ON-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings.
ON-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting
Supply Voltage = 90 - 240 V ac/dc
Time Range = 0.2 - 4 s
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPNO
Current Maximum = 0.6 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7465142
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.2000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 1232102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
High Performance Timing Relay - 700-FSK3BU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details