Crouzet Time Delay Relays 88867415

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1784-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1784-ND
Time Delay Relays 966-1784-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
 - 3311101 - RS Components, Ltd.
Corby, Northants, United Kingdom
11 pin (Round Format) Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = ON Delay Energise, Timing ON Energise Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

11 pin (Round Format)
Supply Voltage = 24 - 240 V ac/dc, 24 V dc
Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h
Mode of Operation = ON Delay Energise, Timing ON Energise
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V - 70159471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V
70159471
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V 70159471
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site
Time Delay Relays - 88867415 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867415
Time Delay Relays 88867415
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1784-ND 3311101 70159471 88867415
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Timer Type ON-Delay ON-Delay ON-Delay ON-Delay
Function Type Single Function Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSK3IU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details