The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 1.5 - 15 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 30 V dc, 600 V ac
Width = 82.5mm
Depth = 3.09in
Length = 6.23in
Switch Configuration = DPDT
Maximum Operating Temperature = +75°C
Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Features:
Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7821510 | A104692-ND | 70132304 | 7022BC |
| Product Name | Time Delay Relays | Relay;Electropneumatic;Timing;Off Delay;DPDT;Ctrl-V 240/220AC;1.5-15 sec. | Time Delay Relays | |
| Operating Temperature | 167 F (75 C) | -22 to 167 F (-30 to 75 C) | ||
| Minimum | 1.5 seconds | 1.5 seconds | 1.5 seconds | |
| Maximum | 0.0042 hours | 0.0042 to ? hours | 0.0042 hours | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |
| Time Ranges | 1.5 Sec ~ 15 Sec | 1.5 Sec ~ 15 Sec |