Crouzet Time Delay Relays 88886016

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1170-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1170-ND
Time Delay Relays 646-1170-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet
 - 4676869 - RS Components, Ltd.
Corby, Northants, United Kingdom
TMR48 Analogue Timer is multi-functional with rear connections that are compatible with a standard 11-pin relay socket. Depending on the relay socket accessories used with this timer, it can be panel, base or DIN Rail mounted. Multi function. 48 x 48 mm. Plug-in 11 way connection. 0.2 s-300 h timing range. 12-24 V dc/24-240 V ac. Time setting displayed on dial. 2 changeover relays. 2 LED status indicator of power and output Supply Voltage = 12 - 240 V dc, 24 - 240 V ac Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s Mode of Operation = A, AC, B, BW, C, G, W Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

TMR48 Analogue Timer is multi-functional with rear connections that are compatible with a standard 11-pin relay socket. Depending on the relay socket accessories used with this timer, it can be panel, base or DIN Rail mounted.
Multi function. 48 x 48 mm. Plug-in 11 way connection. 0.2 s-300 h timing range. 12-24 V dc/24-240 V ac. Time setting displayed on dial. 2 changeover relays. 2 LED status indicator of power and output
Supply Voltage = 12 - 240 V dc, 24 - 240 V ac
Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s
Mode of Operation = A, AC, B, BW, C, G, W
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - 88886016 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88886016
Time Delay Relays 88886016
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal - 70158822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal
70158822
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal 70158822
These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

Supplier's Site
CROU Time Delay - 88886016 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Time Delay
88886016
CROU Time Delay 88886016
Multifunction Timer, 24-240VAC/

Multifunction Timer, 24-240VAC/

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1170-ND 4676869 88886016 70158822 88886016
Product Name Time Delay Relays Time Delay Relays Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal CROU Time Delay
Time Ranges 0.02 Sec ~ 300 Hrs Hours, Minutes, Seconds 0.02 Sec ~ 300 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable Panel
Approvals / Ratings RoHS Compliant
Function Type Multi-function Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT (2 Form C) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BU12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Time Delay Relays - 1755067-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
 - 221080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details