Crouzet Time Delay Relays 88866176

Description
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 230 - 240 V ac, 380 - 440 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw
Request a Quote Datasheet
Description
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 230 - 240 V ac, 380 - 440 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8377474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 230 - 240 V ac, 380 - 440 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw

Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered
7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation
Supply Voltage = 230 - 240 V ac, 380 - 440 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function, Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 16 A
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 88866176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88866176
Time Delay Relays 88866176
Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8377474 88866176
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Timer Type Star Delta
Function Type Multi-function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HT22AU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details