PHOENIX CONTACT USA Time Delay Relays 2917515

Description
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 - 30 min Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw
Request a Quote Datasheet
Description
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 - 30 min Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6843692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 - 30 min Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw

Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display
Supply Voltage = 19.2 - 30 V dc
Time Range = 0.3 - 30 min
Mode of Operation = Flash Start with Pulse
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Minutes
Power Supply = External
Current Maximum = 6.3 A
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 2917515 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2917515
Time Delay Relays 2917515
Repeat Cycle Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

Repeat Cycle Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 6843692 2917515
Product Name Time Delay Relays
Time Ranges Minutes 0.3 Min ~ 30 Min
Timer Type Flash Start with Pulse
Function Type Single Function
Minimum 18 seconds 18 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32CCA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details