PHOENIX CONTACT USA Time Delay Relays 2901481

Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 3 - 300 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 3 - 300 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 3 - 300 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display
Time Range = 3 - 300 s
Mode of Operation = Switch ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901481 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901481
Time Delay Relays 2901481
On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778091 2901481
Product Name Time Delay Relays
Time Ranges Seconds 3 Sec ~ 300 Sec
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 3 seconds 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-5-ND - DigiKey
Specs
Time Ranges 3 Cyc ~ 120 Cyc
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC00100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details