The Time Delay Relay model 2901476 from Quarktwin Technology Ltd. features a voltage-controlled switch-on delay with an adjustable time range of 0.1 seconds to 10 seconds. It operates at an input voltage of 24 V DC, with a permissible range of 19.2 V DC to 30 V DC. The relay has a single floating contact type and can handle an output fuse of up to 6.3 A (fast-blow). Designed for a wide operating temperature range of -20 °C to 65 °C and a storage temperature range of -25 °C to 80 °C, it is suitable for various environmental conditions. The relay is compliant with several standards, including CE and UL, and features a green LED status display. It can be mounted in any position on a standard DIN rail and is constructed from self-extinguishing polyamide PA. The relay supports push-in connections for conductor cross sections ranging from 0.14 mm² to 2.5 mm² and is rated for a mechanical service life of approximately 20 million cycles. This product is suitable for applications requiring precise timing control in electrical circuits.
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection.
6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 0.1 - 10 s
Mode of Operation = Switch ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 8778073 | 277-11068-ND | 2901476 |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | Seconds | 0.1 Sec ~ 10 Sec | 0.1 Sec ~ 10 Sec |
| Timer Type | ON-Delay | ON-Delay | ON-Delay |
| Function Type | Single Function | Single Function | |
| Minimum | 0.1000 seconds | 0.1000 seconds | |
| Maximum | 0.0028 hours | 0.0028 hours |