ABB AB Time Delay Relay, Multi Function, SPDT,Din-Rail 1SVR500020R0000

Description
Functions – 111, 211, 421, 431, 454, 611, 612. SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgSnO². 22.5mm wide Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote
Description
Functions – 111, 211, 421, 431, 454, 611, 612. SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgSnO². 22.5mm wide Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4897151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions – 111, 211, 421, 431, 454, 611, 612. SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgSnO². 22.5mm wide Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A

Functions – 111, 211, 421, 431, 454, 611, 612. SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgSnO². 22.5mm wide
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 100 h
Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former
Mounting Type = DIN Rail, Snap-On
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 6 A

Supplier's Site
Time Delay Relay, Multi Function, SPDT,Din-Rail - 70094054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Time Delay Relay, Multi Function, SPDT,Din-Rail
70094054
Time Delay Relay, Multi Function, SPDT,Din-Rail 70094054
Time Delay Relay, Multi Function, SPDT,Din-Rail

Time Delay Relay, Multi Function, SPDT,Din-Rail

Supplier's Site
ABBG Time Delay - 1SVR500020R0000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Time Delay
1SVR500020R0000
ABBG Time Delay 1SVR500020R0000
CT-MFD.12 MULTIFUNCTION TIMER 1C/O

CT-MFD.12 MULTIFUNCTION TIMER 1C/O

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4897151 70094054 1SVR500020R0000
Product Name Time Delay Relay, Multi Function, SPDT,Din-Rail ABBG Time Delay
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 7983523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
High Performance Timing Relay - 700-FSJ3IU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details