PHOENIX CONTACT USA Time Delay Relays 2905813

Description
Multifunctional time relay with various functions and adjustable times. Timer relays of the ETD series are available for controlling the time sequences in production and process engineering. Adjustable time. Time range from 50ms-1hr. Non-floating control input. Delay functions. Wiper functions. 1 floating PDT Time Range = 50 ms - 1 h Mode of Operation = One Shot with Control Contact, Release Delay with Control Contact, Switch ON Delay, Switch ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Milliseconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 24 V ac/dc
Request a Quote Datasheet
Description
Multifunctional time relay with various functions and adjustable times. Timer relays of the ETD series are available for controlling the time sequences in production and process engineering. Adjustable time. Time range from 50ms-1hr. Non-floating control input. Delay functions. Wiper functions. 1 floating PDT Time Range = 50 ms - 1 h Mode of Operation = One Shot with Control Contact, Release Delay with Control Contact, Switch ON Delay, Switch ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Milliseconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 24 V ac/dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multifunctional time relay with various functions and adjustable times. Timer relays of the ETD series are available for controlling the time sequences in production and process engineering. Adjustable time. Time range from 50ms-1hr. Non-floating control input. Delay functions. Wiper functions. 1 floating PDT Time Range = 50 ms - 1 h Mode of Operation = One Shot with Control Contact, Release Delay with Control Contact, Switch ON Delay, Switch ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Milliseconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 24 V ac/dc

Multifunctional time relay with various functions and adjustable times. Timer relays of the ETD series are available for controlling the time sequences in production and process engineering.
Adjustable time. Time range from 50ms-1hr. Non-floating control input. Delay functions. Wiper functions. 1 floating PDT
Time Range = 50 ms - 1 h
Mode of Operation = One Shot with Control Contact, Release Delay with Control Contact, Switch ON Delay, Switch ON Delay with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Milliseconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 24 V ac/dc

Supplier's Site
Time Delay Relays - 277-14893-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
277-14893-ND
Time Delay Relays 277-14893-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 1 Hr Delay 5A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 1 Hr Delay 5A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 2905813 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2905813
Time Delay Relays 2905813
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 1 Hr Delay 5A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 1 Hr Delay 5A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 8778133 277-14893-ND 2905813
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Milliseconds 0.05 Sec ~ 1 Hr 0.05 Sec ~ 1 Hr
Timer Type ON-Delay; One-Shot
Function Type Multi-function Multi-function Multi-function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Off-Delay High Performance Timing Relay - 700-FSB3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 341389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details