Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on front side. Max. 2 supply voltages via terminal selection in one unit. Terminal technology, max. 2x1.5mm² with cable end sleeve. Extremely cost-effective standard time relay. Fine time value setting in absolute values via front potentiometer. Activation via non-floating contacts or via the supply voltage. Output 1 changer
Supply Voltage = 200 - 240 V ac, 24 V ac/dc
Time Range = 0.1 - 10 s
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Width = 22.5mm
RS Components, Ltd. | |
---|---|
Product Category | Time Delay Relays |
Product Number | 4429461 |
Time Ranges | Seconds |
Timer Type | Off-Delay |
Function Type | Single Function |
Minimum | 0.1000 seconds |