Crouzet Time Delay Relays 88827185

Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Flip Flop, Impulse Counter, ON Delay, Safe Guard, Timed Impulse Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Flip Flop, Impulse Counter, ON Delay, Safe Guard, Timed Impulse Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7740332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Flip Flop, Impulse Counter, ON Delay, Safe Guard, Timed Impulse Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = Flip Flop, Impulse Counter, ON Delay, Safe Guard, Timed Impulse Relay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 966-1562-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1562-ND
Time Delay Relays 966-1562-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 88827185 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827185
Time Delay Relays 88827185
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7740332 966-1562-ND 88827185
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type ON-Delay
Function Type Multi-function Multi-function Multi-function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.71 - Electronic digital time switch - 127182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Fleeting Off-Delay 17.5 mm Timing Relay - 700-FEE3TU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details