Crouzet Time Delay Relays 88901302

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1158-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1158-ND
Time Delay Relays 966-1158-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet
 - 4333900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 0.1 - 1 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Maximum Operating Temperature = +60°C

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 24 V dc
Time Range = 0.1 - 1 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 200 mA
Terminal Type = Screw
Maximum Operating Temperature = +60°C

Supplier's Site
Time Delay Relays - 88901302 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901302
Time Delay Relays 88901302
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1158-ND 4333900 88901302
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 1 Sec Seconds 0.1 Sec ~ 1 Sec
Mounting Panel Panel; Panel Mount
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSJ3KZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details