Crouzet Time Delay Relays 88866175

Description
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw
Request a Quote Datasheet
Description
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8377471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw

Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered
7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation
Supply Voltage = 24 V dc, 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function, Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 16 A
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 966-1875-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1875-ND
Time Delay Relays 966-1875-ND
Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 88866175 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88866175
Time Delay Relays 88866175
Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Star Delta Controller Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 8377471 966-1875-ND 88866175
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type Star Delta Star Delta Controller
Function Type Multi-function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3HZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 347769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Time Delay Relays - 1437456-8-ND - DigiKey
Specs
Time Ranges 0.1 Sec ~ 1 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers