Timer relay for star/delta start-up. The timer relays in the ETD series can be used to control time sequences in production and process technology.
One adjustable time. Time range of 500 ms- 3 mins (four setting ranges). Additional changeover time. Star/delta startup. Power supply via power module can be selected. Two floating PDTs
Time Range = 500 ms - 3 min
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Milliseconds, Minutes
Power Supply = External
Contact Configuration = DPDT
Terminal Type = Screw
Minimum Voltage = 24 V dc
Star Delta Controller Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 3 Min Delay 5A @ 250VAC DIN Rail
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 8778079 | 2867924 |
| Product Name | Time Delay Relays | |
| Time Ranges | Milliseconds, Minutes | 0.5 Sec ~ 3 Min |
| Timer Type | Star Delta | |
| Function Type | Single Function | |
| Minimum | 0.5000 seconds | 0.5000 seconds |