Function - 311. Self-extinguishing case. Contact rating: 5A @ 250Vac. 22.5mm wide
Supply Voltage = 24 V dc, 24 - 240 V ac
Time Range = 0.6 - 160 s
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A
Off-Delay Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 160 Sec Delay 8A @ 250VAC DIN Rail
Off-Delay Time Delay Relay DPDT (2 Form C) 0.6 Sec ~ 160 Sec Delay 8A @ 250VAC DIN Rail
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
Two LED status indicators, one or two electromechanical relay outputs, five single function units available, DIN-rail mount. One LED status indicator, DIN-rail mount and five single function units available.
Features:
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 3496858 | 646-1183-ND | 88865265 | 88865265 | 70159457 |
| Product Name | Time Delay Relays | CROU Time Delay | Time Delay Relays | Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw | |
| Time Ranges | Hours, Minutes, Seconds | 0.6 Sec ~ 160 Sec | 0.6 Sec ~ 160 Sec | ||
| Timer Type | Off-Delay | Off-Delay | Off-Delay | Off-Delay | |
| Function Type | Single Function | Single Function | |||
| Minimum | 0.6000 seconds | 0.6000 seconds | 0.1000 seconds | ||
| Maximum | 0.0444 hours | 0.0444 hours | 100 to ? hours |