Siemens Corporation 3RP1540-1BB31

Description
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 1.5 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote
Description
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 1.5 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465160 - RS Components, Ltd.
Corby, Northants, United Kingdom
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 1.5 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A

OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings.
OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting
Supply Voltage = 24 V ac/dc
Time Range = 1.5 - 30 s
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 1 (dc) A, 3 (ac) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7465160
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 1.5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3BZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4594391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details