Crouzet Time Delay Relays 88867303

Description
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3311000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Functions 111,131,191,211,421,441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load
Supply Voltage = 12 - 240 V ac/dc
Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h
Mode of Operation = A, AC, AT, B, BW, C, D, Di, Ht
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 966-1783-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1783-ND
Time Delay Relays 966-1783-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
Time Delay Relays - 88867303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867303
Time Delay Relays 88867303
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 3311000 966-1783-ND 88867303
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type A, AC, AT, B, BW, C, D, Di, Ht
Function Type Multi-function Multi-function Multi-function
Minimum 1 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC10010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1472981-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details