Siemens Corporation 3RP1540-1BW31

Description
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 - 240 V ac, 24 - 40 V dc Time Range = 30 - 600 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote
Description
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 - 240 V ac, 24 - 40 V dc Time Range = 30 - 600 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465164 - RS Components, Ltd.
Corby, Northants, United Kingdom
OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 24 - 240 V ac, 24 - 40 V dc Time Range = 30 - 600 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 1 (dc) A, 3 (ac) A

OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings.
OFF-Delay Function. LED for indicating timing relay on voltage. LED for indicating relay switched. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting
Supply Voltage = 24 - 240 V ac, 24 - 40 V dc
Time Range = 30 - 600 s
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 1 (dc) A, 3 (ac) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7465164
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423151-9-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 120 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
Tube Base Timing Relay - 700-HT12BA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details