Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail
8 functions selected via rotary switch. 7 time ranges, adjustable using rotary knob. Wide-range power supply. LED status display
Supply Voltage = 24 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Flash Start with Pause, Flash Start with Pulse, One Shot Leading Edge, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact, Release Delay with Control Contact, Switch ON Delay, Switch ON Delay with Control Contact, Voltage Controlled
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Milliseconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = Screw
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 277-9371-ND | 470787 | 2866161 |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | 0.05 Sec ~ 100 Hrs | Hours, Milliseconds | 0.05 Sec ~ 100 Hrs |
| Mounting | Din Rail | Din Rail; DIN Rail | |
| Approvals / Ratings | RoHS Compliant | ||
| Function Type | Multi-function | Multi-function | Multi-function |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |