The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number.
Rated control supply voltage 24 â 48 Vdc, 24 â 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s â 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 s - 300 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A
CT-ERS.21S TIME RELAY ON-DELAY
| RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 7467006 | 1SVR730100R0300 |
| Product Name | ABBG Time Delay | |
| Time Ranges | Hours, Seconds | |
| Timer Type | ON-Delay | |
| Function Type | Single Function | |
| Minimum | 0.0500 seconds |