Crouzet Time Delay Relays 88886116

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1221-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1221-ND
Time Delay Relays 646-1221-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet
 - 4676875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions:111(2 contacts),161,421 (instantaneous contacts), 421 (2 contacts), 611,612,711,712. Panel or base mount. 2 LED status indicators. Precision timing by micro-controller Supply Voltage = 12 - 240 V dc, 24 - 240 V ac Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s Mode of Operation = A1, A2, D, Di, H1, H2, Q1, Q2 Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Functions:111(2 contacts),161,421 (instantaneous contacts), 421 (2 contacts), 611,612,711,712. Panel or base mount. 2 LED status indicators. Precision timing by micro-controller
Supply Voltage = 12 - 240 V dc, 24 - 240 V ac
Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s
Mode of Operation = A1, A2, D, Di, H1, H2, Q1, Q2
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;8-PinOctal - 70158827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;8-PinOctal
70158827
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;8-PinOctal 70158827
These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

Supplier's Site
Time Delay Relays - 88886116 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88886116
Time Delay Relays 88886116
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1221-ND 4676875 70158827 88886116
Product Name Time Delay Relays Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;8-PinOctal Time Delay Relays
Time Ranges 0.02 Sec ~ 300 Hrs Hours, Minutes, Seconds 0.02 Sec ~ 300 Hrs
Mounting Socket or Plug-in Style Panel Socket or Plug-in Style; Socketable
Approvals / Ratings RoHS Compliant
Function Type Multi-function Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Single Pole, Double Throw (SPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7140023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
On-Delay High Performance Timing Relay - 700-FSA3HZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.71 - Electronic digital time switch - 127100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details