Crouzet Time Delay Relays 88827503

Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical, Interval, OFF Delay, ON Delay, ON Pulse, Symmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical, Interval, OFF Delay, ON Delay, ON Pulse, Symmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7740326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical, Interval, OFF Delay, ON Delay, ON Pulse, Symmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetrical, Interval, OFF Delay, ON Delay, ON Pulse, Symmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 88827503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827503
Time Delay Relays 88827503
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 7740326 88827503
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function Multi-function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC44I200U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 20
Timer Type ON-Delay; Off-Delay
View Details
Time Delay Relays - 1-1423160-9-ND - DigiKey
Specs
Time Ranges 10 Sec ~ 100 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details