Siemens Corporation 3RP2540-1AB30

Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 - 600 s, 1 - 20 s Mode of Operation = Off-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = 3RP25 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 - 600 s, 1 - 20 s Mode of Operation = Off-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = 3RP25 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1249410 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 - 600 s, 1 - 20 s Mode of Operation = Off-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = 3RP25 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Off-delay time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085
Supply Voltage = Maximum of 24 V ac/dc
Time Range = 0.05 - 600 s, 1 - 20 s
Mode of Operation = Off-Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = 3RP25
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1249410
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSL3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4209166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details