Crouzet Time Delay Relays 88901348

Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 3 - 60 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C
Request a Quote Datasheet
Description
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 3 - 60 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4333922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 3 - 60 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Maximum Operating Temperature = +60°C

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 100 - 240 V ac/dc
Time Range = 3 - 60 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 400 mA
Terminal Type = Screw
Maximum Operating Temperature = +60°C

Supplier's Site
Time Delay Relays - 88901348 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901348
Time Delay Relays 88901348
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.4A @ 5VAC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Sec ~ 60 Sec Delay 0.4A @ 5VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 4333922 88901348
Product Name Time Delay Relays
Time Ranges Seconds 3 Sec ~ 60 Sec
Operating Temperature 140 F (60 C)
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 3 seconds 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
Off-Delay High Performance Timing Relay - 700-FSB3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423618-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details