ABB AB 1SVR730180R3300

Description
The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote
Description
The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467021 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A

The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions.
Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 300 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A

Supplier's Site
 - 7467081 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A

The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with two different terminal versions.
Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. OFF - Delay timer with auxiliary voltage. 10 time ranges selectable between 0.05 s → 300 h. Control input with voltage - related triggering to start timing. Precise adjustment by front - face operating elements. Screw connection technology. Enclosure material for highest fire protection classification. Tool - free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. Width of 22.5 mm. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 300 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7467021
Time Ranges Hours, Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 2171362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSI3EZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details