Crouzet Time Delay Relays 88827044

Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State NO/NC Current Maximum = 0.7 A
Request a Quote
Description
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State NO/NC Current Maximum = 0.7 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7740336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State NO/NC Current Maximum = 0.7 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = Solid State NO/NC
Current Maximum = 0.7 A

Supplier's Site
Time Delay Relays - 88827044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827044
Time Delay Relays 88827044
Interval Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Interval Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 7740336 88827044
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Timer Type Interval Interval
Function Type Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 221080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC11100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details