PHOENIX CONTACT USA Time Delay Relays 2917502

Description
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300 s Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw
Request a Quote Datasheet
Description
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300 s Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6843698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300 s Mode of Operation = Flash Start with Pulse Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw

Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display
Supply Voltage = 19.2 - 30 V dc
Time Range = 3 - 300 s
Mode of Operation = Flash Start with Pulse
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Current Maximum = 6.3 A
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 2917502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2917502
Time Delay Relays 2917502
Repeat Cycle Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

Repeat Cycle Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 6843698 2917502
Product Name Time Delay Relays
Time Ranges Seconds 3 Sec ~ 300 Sec
Timer Type Flash Start with Pulse
Function Type Single Function
Minimum 3 seconds 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423160-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 260555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSK3DU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details