ABB AB 1SVR740100R0300

Description
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote
Description
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467065 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A

The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number.
Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 s - 300 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7467065
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 347674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
120V AC/DC Repeat Cycle Timing Relay - 700-HV32AAU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details