PHOENIX CONTACT USA Time Delay Relays 2901489

Description
Compact timer relay in 6.2 mm housing for controlling time sequences. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Flashing function beginning with pulse. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Flasher Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Compact timer relay in 6.2 mm housing for controlling time sequences. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Flashing function beginning with pulse. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Flasher Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact timer relay in 6.2 mm housing for controlling time sequences. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Flashing function beginning with pulse. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Flasher Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Compact timer relay in 6.2 mm housing for controlling time sequences. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection.
6.2 mm narrow housing. Flashing function beginning with pulse. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 0.1 - 10 s
Mode of Operation = Flasher
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901489 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901489
Time Delay Relays 2901489
Repeat Cycle Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Repeat Cycle Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778118 2901489
Product Name Time Delay Relays
Time Ranges Seconds 0.1 Sec ~ 10 Sec
Timer Type Flasher
Function Type Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSI3EU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details