ABB AB 1SVR730210R3300

Description
The CT-SDS Series is an electronic timer series from the CT-S range with Star - Delta changeover and up to 7 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or an S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. Star - Delta changeover. 7 time ranges selectable between 0.05 s → 10 min. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 N/O contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 10 min Mode of Operation = Star Delta Changeover Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 4 A
Request a Quote
Description
The CT-SDS Series is an electronic timer series from the CT-S range with Star - Delta changeover and up to 7 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or an S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. Star - Delta changeover. 7 time ranges selectable between 0.05 s → 10 min. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 N/O contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 10 min Mode of Operation = Star Delta Changeover Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467034 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-SDS Series is an electronic timer series from the CT-S range with Star - Delta changeover and up to 7 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or an S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. Star - Delta changeover. 7 time ranges selectable between 0.05 s → 10 min. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 N/O contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 10 min Mode of Operation = Star Delta Changeover Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 4 A

The CT-SDS Series is an electronic timer series from the CT-S range with Star - Delta changeover and up to 7 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or an S at the end of each manufacturers part number.
Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. Star - Delta changeover. 7 time ranges selectable between 0.05 s → 10 min. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 N/O contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 10 min
Mode of Operation = Star Delta Changeover
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPNO
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7467034
Time Ranges Minutes, Seconds
Timer Type Star Delta Changeover
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details
Sealed Switch Timing Relay - 700-RTC02020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details