PHOENIX CONTACT USA Time Delay Relays 2901483

Description
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.3 - 30 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection.
6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 0.3 - 30 min
Mode of Operation = Switch ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901483 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901483
Time Delay Relays 2901483
On-Delay Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.3 Min ~ 30 Min Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778095 2901483
Product Name Time Delay Relays
Time Ranges Minutes 0.3 Min ~ 30 Min
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 18 seconds 18 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Mini Plug-in Timing Relay - 700-HNK41BZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details