On-Delay Time Delay Relay DPDT (2 Form C) 20 Sec ~ 200 Sec Delay 10A @ 240VAC Panel Mount
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 20 - 200 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 120 V ac
Width = 65.3mm
Depth = 2.832in
Maximum Operating Temperature = +75°C
Switch Configuration = DPDT
Length = 4.523in
On-Delay Time Delay Relay DPDT (2 Form C) 20 Sec ~ 200 Sec Delay 10A @ 240VAC Panel Mount
Features:
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | A105132-ND | 7821564 | 7012AE | 70132255 |
| Product Name | Time Delay Relays | Time Delay Relays | Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;20-200 sec. | |
| Time Ranges | 20 Sec ~ 200 Sec | 20 Sec ~ 200 Sec | ||
| Mounting | Panel | Panel; Panel Mount | Panel | |
| Timer Type | ON-Delay | ON-Delay | ON-Delay | |
| Function Type | Single Function | |||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |