The 7022AC Time Delay Relay from Quarktwin Technology Ltd. operates on an input voltage of 120 ,Äì 110 VAC and features an off-delay mode with a timing range of 1.5 to 15 seconds. It has a contact current rating of 10A at 240VAC and utilizes a knob for control. The relay is designed with a DPDT (2 Form C) contact arrangement and is equipped with screw terminals for termination. It is suitable for panel mounting and has dimensions of approximately 114.8 x 65.3 x 71.9 mm. The operating temperature range is from -30 to 75 °C. Compliance with EU RoHS and ELV directives is not applicable for this product.
Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 1.5 - 15 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 30 V dc, 600 V ac
Length = 6.23in
Width = 82.5mm
Switch Configuration = DPDT
Maximum Operating Temperature = +75°C
Minimum Operating Temperature = -30°C
Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Features:
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | A105141-ND | 7821479 | 7022AC | 70132295 |
| Product Name | Time Delay Relays | Time Delay Relays | Relay;Electropneumatic;Timing;Off Delay;DPDT;Ctrl-V 120/110AC;1.5-15 sec. | |
| Time Ranges | 1.5 Sec ~ 15 Sec | 1.5 Sec ~ 15 Sec | ||
| Mounting | Panel | Panel; Panel Mount | Panel | |
| Timer Type | Off-Delay | Off-Delay | Off-Delay | |
| Function Type | Single Function | |||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |